EN
  • EN
  • DE

ACMD-7602-BLKG

Part No ACMD-7602-BLKG
Manufacturer Broadcom Limited
Catalog RF Diplexers
Description DUPLEXER FBAR UMTS BAND1 2.5X3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Bulk
Part Status Obsolete(EOL)
Frequency Bands (Low / High) 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz
Low Band Attenuation (min / max dB) 53.00dB / -
High Band Attenuation (min / max dB) 41.00dB / -
Return Loss (Low Band / High Band) 20dB / 16dB
Mounting SMD
Package 3-CSP
Win Source Part Number 766909-ACMD-7602-BLKG
Popularity Medium
Supply and Demand Status Limited
Family Name ACMD-7602
Introduction Date February 01, 2007
ECCN 5A991.g
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ACMD-7602-BLKG CAD Model

Description

The ACMD-7602-BLKG is an electronic component from Broadcom Limited.

  • Package Type: 3-CSP
  • Mounting Type: Surface Mount
  • Status: Obsolete (EOL)
  • Applications: RF/IF and RFID
  • Family: ACMD-7602
  • Supply and Demand: Limited
  • Frequency Bands: 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz
  • Low Band Attenuation (min / max dB): 53.00dB / -
  • High Band Attenuation (min / max dB): 41.00dB / -
  • Return Loss (low band / high band): 20dB / 16dB
  • Introduction Date: February 01, 2007
  • ECCN: 5A991.g
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Taiyo Yuden
FILTER DIPLEXER
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.8824
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0982
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.0930
TDK Corporation
Lowest to $8.9247

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5098 $60.2352
57+ $2.0594 $117.3858
87+ $1.9947 $173.5389
120+ $1.9300 $231.6000
155+ $1.8665 $289.3075
208+ $1.6736 $348.1088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess