EN
  • EN
  • DE

BQ27520YZFT-G3

Part No BQ27520YZFT-G3
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion 15-DSBGA
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 15-UFBGA, DSBGA
Case / Package 15-DSBGA
Family Name BQ27520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36562-1-ND, 296-36562-2, 296-36562-1, 296-36562-6, -296-36562-1, BQ27520YZFT-G3-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864516-BQ27520YZFT-G3
Ultra Librarian 3D Model Ultra Librarian BQ27520YZFT-G3 CAD Model

Description

Introducing the Texas Instruments BQ27520YZFT-G3

The Texas Instruments BQ27520YZFT-G3 is a state-of-the-art battery fuel gauge integrated circuit that provides real-time monitoring and performance optimization for single-cell Li-Ion battery packs. This advanced system-side fuel gauge is a vital component for portable applications, ensuring that users can manage their device's energy more efficiently and reliably.

Key Features

  • System-Side Impedance Track™ Technology: The BQ27520YZFT-G3 utilizes TI's patented Impedance Track algorithm which accurately measures the battery's remaining capacity under any state of charge. This technology adapts as the battery ages, ensuring precise fuel gauging over the life of the battery.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for portable devices where battery life is crucial.
  • Data Flash Memory: The device includes programmable non-volatile data flash memory that stores configuration and calibration data, allowing for a flexible and customizable user experience.
  • Single-Wire HDQ Interface: Communication with the host system is simplified via a single-wire HDQ interface, which minimizes the number of interconnects, thus reducing overall system complexity and cost.

Applications

The BQ27520YZFT-G3 is versatile and can be used across a wide range of applications. It is particularly suitable for:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wearable Technology
  • Medical Devices
  • Digital Cameras

Technical Specifications

  • Voltage Supply: The device operates over a supply voltage range suitable for single-cell Li-Ion batteries.
  • Operating Temperature: It functions across a wide temperature range, accommodating the diverse environments in which portable devices are used.
  • Package: The BQ27520YZFT-G3 comes in a compact, lead-free package that is easy to integrate into system designs.

The BQ27520YZFT-G3 from Texas Instruments represents a leap forward in battery management technology, delivering accurate fuel gauging and prolonging the operational time of portable devices. With its robust feature set and adaptability, it stands as an excellent choice for designers looking to enhance the user experience by improving battery performance and reliability.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4922 $70.9844
4+ $29.1219 $116.4876
6+ $28.2118 $169.2708
8+ $27.3017 $218.4136
10+ $26.3917 $263.9170
13+ $23.6615 $307.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess