EN
  • EN
  • DE
  • IT

LSF0108QPWRQ1

Part No LSF0108QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 20-TSSOP
Manufacturer Texas Instruments
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name LSF0108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44247-1, -296-44247-1-ND, 296-44247-6, 296-44247-1, 296-44247-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878260-LSF0108QPWRQ1
Ultra Librarian 3D Model Ultra Librarian LSF0108QPWRQ1 CAD Model

Description

Product Overview: Texas Instruments LSF0108QPWRQ1

The Texas Instruments LSF0108QPWRQ1 is a state-of-the-art, multi-voltage level translator designed for applications that require seamless translation between different voltage domains. This device is particularly well-suited for the automotive industry, where robustness and reliability are of paramount importance. The LSF0108QPWRQ1 is part of Texas Instruments' quality product line that meets the stringent requirements of automotive standards.

Key Features

  • Multi-Voltage Translation: This device can translate up to 8-bits between any two voltage nodes ranging from 0.95V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for interfacing between low-voltage and higher-voltage circuits.
  • Automatic Direction Sensing: The LSF0108QPWRQ1 does not require a direction control signal, as it automatically senses and adjusts the direction of the data flow.
  • Power-Off Protection: The device provides power-off protection on the I/O lines, ensuring no damaging backflow current when the device is powered down, which is critical for automotive applications where power conditions can be unpredictable.
  • Low Standby Current: It is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the system it's integrated into.

Applications

The LSF0108QPWRQ1 is ideal for various applications within the automotive sector, including infotainment systems, navigation units, and any other system that requires communication between different voltage levels. Additionally, its robust design makes it suitable for use in harsh automotive environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LSF0108QPWRQ1 is no exception. It is designed to meet or exceed the requirements of the automotive industry's standard quality protocols, ensuring long-term reliability and performance under the demanding conditions of automotive applications.

Package and Ordering

Available in a TSSOP (Thin Shrink Small Outline Package) form factor, the LSF0108QPWRQ1 is suitable for space-constrained applications. For purchasing and detailed specifications, interested parties should refer to the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANSLATOR 14-TDFN
Lowest to $2.6364
Maxim Integrated
IC XLATOR BIDIRECT LEVEL 10UTQFN
Lowest to $3.7200
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2715
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Lowest to $7.5301
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 16TQFN
Lowest to $4.2704
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0033 $50.1650
125+ $0.8232 $102.9000
190+ $0.7975 $151.5250
260+ $0.7718 $200.6680
340+ $0.7461 $253.6740
450+ $0.6689 $301.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess