EN
  • EN
  • DE

DPX165850DT-8117A1

Part No DPX165850DT-8117A1
Manufacturer TDK Corporation
Catalog RF Diplexers
Description DIPLEXER 2.4/5GHZ WLAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 824MHz to 960MHz / 1.71GHz to 2.17GHz
Low Band Attenuation (min / max dB) 15.00dB / 19.00dB
High Band Attenuation (min / max dB) 20.00dB / 24.00dB
Return Loss (Low Band / High Band) 21dB / 20dB
Mounting SMD (SMT)
Dimension 0603 (1608 Metric), 4 PC Pad
Win Source Part Number 080619-DPX165850DT-8117A1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DPX165850DT-8117A1 CAD Model

Description

Product Overview

The DPX165850DT-8117A1 is a high-efficiency, versatile component aimed at delivering superior performance in diverse electronic systems.

Features and Benefits

  • Energy Efficiency: Optimized for low power consumption without compromising on capability.
  • High-Performance Filtering: Provides excellent noise suppression and signal clarity.
  • Reliability: Guarantees operational stability under various environmental conditions.

Applications

  • Medical Equipment
  • Telecommunication Infrastructure
  • Embedded Systems

Choose the DPX165850DT-8117A1 for its unmatched efficiency and reliable operational capabilities.

You May Also Be Interested in

TDK Corporation
DIPLEXER
Lowest to $1.8298
Broadcom Limited
DUPLEXER FBAR UMTS BAND1 2.5X3MM
Lowest to $2.5098
Qualcomm
SAW FILTER
Need more? Email Us
TDK Corporation
DIPLEXER / RF Diplexer 2400MHz to 2500MHz/1572MHz to 1578MHz T/R
Lowest to $0.0831
TDK Corporation
DIPLEXER 2.4GHZ, 5GHZ WLAN 1608
Lowest to $0.0763
Taiyo Yuden
RF DIPLEXER 720MHZ/770MHZ 9SMD
Lowest to $0.6379
Taiyo Yuden
DIPLEXER WLAN 2.4GHZ / 4.9GHZ
Lowest to $3.7872
AVX Corp/Kyocera Corp
DUPLEXER SAW 897MHZ SMD
Lowest to $2.2857
Broadcom Limited
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0929 $50.1660
1,315+ $0.0763 $100.3345
2,030+ $0.0739 $150.0170
2,800+ $0.0715 $200.2000
3,620+ $0.0691 $250.1420
4,840+ $0.0620 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess