EN
  • EN
  • DE

FI212P082931-T

Part No FI212P082931-T
Manufacturer Taiyo Yuden
Catalog RF Diplexers
Description FILTER DIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 698MHz to 960MHz / 1.42GHz to 2.69GHz
Low Band Attenuation (min / max dB) 13.00dB / -
High Band Attenuation (min / max dB) 13.00dB / -
Mounting SMD (SMT)
Dimension 0805 (2012 Metric), 6 PC Pad
Win Source Part Number 109076-FI212P082931-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212P082931-T CAD Model

Description

The Taiyo Yuden FI212P082931-T is a surface mount device (SMD) RF filter designed for use in cellular base stations, repeaters, and other wireless communication systems.

  • Frequency Bands: 698MHz to 960MHz and 1.42GHz to 2.69GHz
  • Low and High Band Attenuation: 13.00dB
  • Package: 0805 (2012 metric) dimension with 6 PC pads
  • Packaging: Tape and reel with 3k pieces per package

You May Also Be Interested in

AVX Corp/Kyocera Corp
DUPLEXER SAW 897MHZ SMD
Lowest to $2.2857
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.0569
TDK Corporation
THIN-FILM DIPLEXER 2.4/5GHZ WLAN
Lowest to $1.1609
Taiyo Yuden
FILTER DIPLEXER 2.4/5GHZ W-LAN
Lowest to $0.4053
Broadcom Limited
RF Duplexer 54dB at 1850.48MHz to 1909.52MHz 44dB at 1930.48MHz to 1989.52MHz 9-Pin SMD Bag
Lowest to $8.1520
TDK Corporation
MULTILAYER TRIPLEXER FOR 1560-16
Lowest to $0.0736
Broadcom Limited
QUINTPLEXER FILTER MODULE
Lowest to $3.2479
Broadcom Limited
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer / RF Duplexer 55dB at 1850.48MHz to 1909.52MHz 50dB at 1930.48MHz to 1989.52MHz 9-Pin SMT T/R
Lowest to $2.4359
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess