EN
  • EN
  • DE

SN74AUP1T58DBVT

Part No SN74AUP1T58DBVT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description SINGLE-SUPPLY VOLTAGE-LEVEL TRANSLATOR WITH NINE CONFIGURABLE GATE LOGIC FUNCTIONS | IC TRNSLTR UNIDIR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 2.7V
Voltage - VCCB 2.3V ~ 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C
Features Configurable Gate Logic Functions
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number 74AUP1T58
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1254103-SN74AUP1T58DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T58DBVT CAD Model

Description

Product Overview: SN74AUP1T58DBVT from Texas Instruments

The SN74AUP1T58DBVT is a highly versatile, low-power configurable voltage translation device from Texas Instruments, designed to meet the needs of modern electronics that require interfacing between different voltage levels. This single-bit, dual-supply voltage level translator is part of the AUP (Advanced Ultra-Low Power) family and comes in a compact SOT-23-6 package, making it ideal for space-constrained applications.

Key Features

  • Flexible Voltage Translation: The SN74AUP1T58DBVT can translate signals between two different voltage domains, which can range from 0.8V to 3.6V on the VCCA side and 1.2V to 3.6V on the VCCB side. This flexibility allows for seamless communication between devices operating at different logic levels.
  • Low Power Consumption: As a member of the AUP family, it boasts ultra-low static and dynamic power consumption, making it an excellent choice for battery-powered and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, supporting fast signal propagation with minimal delay.
  • Ioff Support: The device provides Ioff circuitry which prevents damaging current backflow when the device is powered down.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, ensuring robustness and longevity in challenging environments.

Applications

  • Mobile Phones and Accessories
  • Portable and Battery-Powered Electronics
  • Multi-Voltage Systems Interface
  • Data Bus Translation or Signal Buffering
  • Level Shifting for GPIOs and SPI, I2C, UART Interfaces

The SN74AUP1T58DBVT is not only a practical solution for voltage translation but also ensures signal integrity and system reliability. Its small footprint and low power consumption make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency. With Texas Instruments' reputation for quality and support, the SN74AUP1T58DBVT is a dependable component for bridging the gap between different voltage levels in a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3555 $51.5475
345+ $0.2917 $100.6365
535+ $0.2826 $151.1910
735+ $0.2735 $201.0225
950+ $0.2644 $251.1800
1,270+ $0.2370 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess