EN
  • EN
  • DE

74LCX540

Part No 74LCX540
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1132391-74LCX540
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX540 CAD Model

Description

The 74LCX540 is a low-voltage CMOS octal buffer/line driver with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is designed for high-speed memory interface applications and is part of the LCX family known for its low-voltage operation and high drive capability. The 74LCX540 is commonly used to improve signal integrity and drive signals across backplanes or long distances.

Applications

  • Memory interface
  • Bus driving
  • Line driving
  • High-speed data transmission
  • Backplane driving

Features

  • Low-voltage operation (2.0V to 3.6V)
  • High-speed performance
  • Octal buffer/line driver configuration
  • 3-state outputs
  • TTL-compatible inputs
  • High output drive capability

Benefits

  • Improved signal integrity
  • Increased data transmission distance
  • Reduced power consumption
  • Simplified system design
  • Enhanced system performance

The 74LCX540's low-voltage operation makes it suitable for portable and battery-powered applications, while its high-speed performance ensures minimal signal delay. The 3-state outputs allow multiple devices to share the same bus, preventing bus contention. The TTL-compatible inputs provide easy interfacing with TTL logic levels. The device's high output drive capability ensures strong signal transmission, even over long distances or through heavily loaded buses. It is available in a variety of packages, including SOIC and TSSOP. The device is typically used in high-speed data transfer applications, such as memory interfaces and backplane driving. Its ability to provide strong and clean signals makes it a valuable component in these applications. The 74LCX540 helps to ensure reliable data transmission and improve overall system performance.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
Infineon Technologies
Lowest to $9.7932
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Mini-Circuits
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess