Product Overview: SN74GTLP1394D by Texas Instruments
The SN74GTLP1394D is a high-performance, bi-directional transceiver from Texas Instruments, designed for two-way communication between data buses. This integrated circuit is part of TI's GTLP (Gunning Transceiver Logic Plus) family and is particularly suited for applications that require low-voltage and low-power operation without compromising on speed and reliability.
Key Features
- Interface Type: GTLP/GTL+
- Number of Channels: 4
- Directionality: Bi-Directional
- Data Rate: High-Speed Performance
- Supply Voltage: Operates at 3.3V
- Output Type: GTLP Level with Bus Hold
- Package: SOIC-16
- Operating Temperature Range: -40°C to +85°C
Applications
The SN74GTLP1394D is designed to address the needs of a variety of high-speed data communication protocols and is commonly used in:
- Server and Networking Equipment
- Telecommunications Infrastructure
- Data Storage Systems
- Workstations and Desktops
- Signal Bridging Applications
Product Benefits
With its GTLP technology, the SN74GTLP1394D offers several advantages for system designers:
- Low Power Consumption: Ideal for power-sensitive applications.
- High-Speed Data Transfer: Ensures fast communication between devices.
- Reduced Signal Skew: Provides more reliable data transmission.
- Compatibility: Can interface with LVTTL, LVCMOS, and GTL+ signal levels, providing design flexibility.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74GTLP1394D is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring long-term functionality and customer satisfaction.
Ordering Information
To order the SN74GTLP1394D or to obtain more information, visit the Texas Instruments website or contact your local authorized distributor. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.