EN
  • EN
  • DE

593202B03500G

Part No 593202B03500G
Manufacturer BOYD
Catalog Fans and Blowers
Description HEATSINK TO-220 VERT MNT W/TABS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementThermalHeat Sinks
Mfr Boyd Laconia, LLC
Packaging Bulk
Part Status Active
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 2.000" (50.80mm)
Width 1.380" (35.05mm)
Fin Height 0.480" (12.19mm)
Power Dissipation @ Temperature Rise 6.0W @ 60°C
Thermal Resistance @ Forced Air Flow 5.00°C/W @ 200 LFM
Thermal Resistance @ Natural 10.40°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 593202
Ultra Librarian 3D Model Ultra Librarian 593202B03500G CAD Model

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X38MM 12VDC TACH,PWM / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Lowest to €29.0527
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
Qualtek
40 mm Plastic Low Cost Maximize Airflow Low Noise 3 Rings Fan Guard
Need more? Email Us
Sunon Fans
FAN AXIAL 35X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
Cord; Power; Fan; 125/250V AC; 10A; 72 in. Length; NEMA 1-15 Plug Termination; 105 deg C
Need more? Email Us
Orion Fans
Fan Guards, Accessories, Fits 7.08" (180mm), Chrome Steel, G Series
Need more? Email Us
Orion Fans
FAN AXIAL 40X10.5MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess