EN
  • EN
  • DE

W1G110-AG03-07

Part No W1G110-AG03-07
Manufacturer ebm-papst
Catalog DC Fans
Description FAN AXIAL 119X38MM 24VDC WIRE  /  Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 138.0 CFM (3.86m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr ebm-papst Inc.
Series W1G110
Product Status Obsolete
Voltage - Rated 24VDC
Dimension Square - 119mm L x 119mm H
Width 38.00mm
Air Flow 138.0 CFM (3.86m³/min)
Bearing Type Ball
Fan Type Tubeaxial
Noise 58.0dB(A)
Power (Watts) 11 W
Termination 2 Wire Leads
Voltage Range 16 ~ 28VDC
Material - Frame Aluminum
Material - Blade Steel
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names W1G110-AG03-07-NDR,W1G110AG0307,2266-W1G110-AG03-07
Standard Package 10
Win Source Part Number 1181703-W1G110-AG03-07
Ultra Librarian 3D Model Ultra Librarian W1G110-AG03-07 CAD Model

Description

The W1G110-AG03-07 is a compact axial fan manufactured by ebm-papst. This fan is designed for cooling electronic components and systems, providing efficient airflow in a small form factor. It's commonly used in various applications where space is limited and reliable cooling is required.

Applications

  • Cooling electronic enclosures
  • Ventilation in compact devices
  • Telecommunication equipment
  • Power supplies
  • Medical devices

Features

  • Type: Axial Fan
  • Voltage: Typically 24V DC
  • Airflow: Specified airflow rate (CFM - Cubic Feet per Minute)
  • Dimensions: Compact size for space-constrained applications
  • Bearing Type: Ball bearing or sleeve bearing (depending on specific model)
  • Material: Durable construction materials
  • Operating Temperature: Wide operating temperature range

Benefits

  • Efficient Cooling: Provides effective cooling for electronic components.
  • Compact Size: Fits into small enclosures and devices.
  • Reliable Operation: Designed for long-term performance.
  • Low Noise: Optimized for quiet operation.
  • Easy Installation: Simple mounting options.
  • Energy Efficient: Low power consumption.

Additional Details

The W1G110-AG03-07 fan incorporates a robust design to ensure reliable operation in demanding environments. The airflow rate is optimized to provide efficient cooling without excessive noise. The specific bearing type (ball or sleeve) affects the fan's lifespan and noise level. Proper mounting and wiring are essential for optimal performance. It’s suitable for a wide range of applications where effective and reliable cooling is needed. The fan is designed to operate with a DC voltage supply, and it's crucial to ensure the correct voltage and polarity when connecting the fan. It is designed for continuous operation and is highly resistant to dust and other contaminants.

You May Also Be Interested in

Delta Electronics
80X80X38MM 12V DC FAN W/PWM SPEE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3985 $88.3985
2+ $72.5322 $145.0644
3+ $70.2656 $210.7968
4+ $67.9989 $271.9956
5+ $65.7324 $328.6620
6+ $58.9324 $353.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
In Stock: 176 pieces Factory Stock: 176 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess