EN
  • EN
  • DE

MA2072-HVL.GN

Part No MA2072-HVL.GN
Manufacturer Sunon Fans
Catalog AC Fans
Description FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr Sunon Fans
Series MagLev® MA
Package Box
Voltage - Rated 220 ~ 240VAC
Dimension Square - 70mm L x 70mm H
Width 25.00mm
Air Flow 29.0 CFM (0.812m³/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Noise 31.0dB(A)
Power (Watts) 4.40W
RPM 3900 RPM
Termination 2 Wire Leads
Approval Agency CUR, TUV, UL
Weight 0.209 lb (94.89 g)
Current Rating (Amps) 0.220A
Material - Frame Polybutylene Terephthalate (PBT)
Base Product Number MA2072
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 259-1432,MA2072-HVLGN,MA2072-HVL GN
Standard Package 50
Win Source Part Number 1186932-MA2072-HVL.GN
Ultra Librarian 3D Model Ultra Librarian MA2072-HVL.GN CAD Model

Description

The Sunon Fans AC fans are high-quality fans that are perfect for use in various electronic applications.

  • Voltage Rating: 220 ~ 240VAC
  • Power Rating: 4.40W
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7660 $59.0640
9+ $12.1157 $109.0413
13+ $11.7371 $152.5823
18+ $11.3585 $204.4530
23+ $10.9799 $252.5377
31+ $9.8440 $305.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess