EN
  • EN
  • DE

09150-G

Part No 09150-G
Manufacturer Qualtek
Catalog Fans and Blowers
Description 40 mm Plastic Low Cost Maximize Airflow Low Noise 3 Rings Fan Guard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Axial
Color Black
Diameter 32 mm
Height 39.878 mm
Lead Free Lead Free
Length 39.87 mm
Material Plastic
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Thickness 4.826 mm
Width 39.878 mm
Win Source Part Number 1214353-09150-G
Categories Fans and Blowers
Manufacturer Qualtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 09150-G CAD Model

Description

The Qualtek 1214353-09150-G is a black axial fan designed for use in electronic devices.

  • Length: 39.87mm
  • Width: 39.878mm
  • Height: 39.878mm
  • Thickness: 4.826mm
  • Diameter: 32mm
  • Material: Plastic
  • Packaging: Bulk
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • SVHC: No

You May Also Be Interested in

Orion Fans
FAN CORD 45DEG 3POS 72" AC PLUG
Need more? Email Us
ebm-papst
DC Fans EC Axial Fan, 250mm Round, 24VDC, 113CFM, Full Round Nozzle, V Direction of Air Flow
Need more? Email Us
Sunon Fans
FAN AXIAL 35X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
Sunon Fans
FAN AXIAL 120X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Need more? Email Us
Multicomp
DC Brushless Fan, 9 X 3MM, 3V
Need more? Email Us
CUI Inc.
FAN BLOWER 50X20MM 12VDC WIRE / Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H omniCOOL™ Magnetic Sleeve 5.2 CFM (0.146m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
Cord; Power; Fan; 125/250V AC; 10A; 72 in. Length; NEMA 1-15 Plug Termination; 105 deg C
Need more? Email Us
Orion Fans
FAN AXIAL 180X65MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess