EN
  • EN
  • DE
Part No 4298
Manufacturer ebm-papst
Catalog Fans and Blowers
Description DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Airflow 97 CFM
Approvals CE, CSA, UL, VDE
Bearing Type Ball
Case / Package Axial
Height 119 mm
Housing Material Polybutylene
Lead Free Lead Free
Length 119 mm
Max Power Dissipation 4.3 W
Mount Flanges
Operating Supply Voltage 48 V
Power Rating 4.3 W
RoHS Compliant
Termination Terminals
Voltage Rating 48 V
Voltage Rating (DC) 48 V
Weight 285.763193 g
Width 38 mm
Win Source Part Number 1148941-4298
Categories Fans and Blowers
Manufacturer ebm-papst
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4298 CAD Model

Description

The ebm-papst 4298 is an axial fan with a length of 119mm, a width of 38mm, and a height of 119mm.

  • Voltage Rating: 48V
  • Power Rating: 4.3W
  • Bearing Type: Ball Bearings
  • Airflow: 97 CFM
  • Housing Material: Polybutylene
  • Approvals: CE, CSA, UL, VDE
  • Category: Fans and Blowers
  • Popularity: Medium
  • Lead Free: Yes
  • RoHS Compliant: Yes
  • Mounting: Flanges
  • Termination: Terminals

You May Also Be Interested in

ebm-papst
AC Fan Ball Bearing 230V 0.45A/0.42A 85W/110W 50Hz/60Hz 1400RPM/1620RPM Flange Mount
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 35X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 50X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Need more? Email Us
Orion Fans
FAN CORD 45DEG 3POS 72" AC PLUG
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 119X38.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess