EN
  • EN
  • DE

577102B00000G

Part No 577102B00000G
Manufacturer BOYD
Catalog Fans and Blowers
Description HEAT SINK TO-220 .375" COMPACT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementThermalHeat Sinks
Mfr Boyd Laconia, LLC
Packaging Bag
Part Status Active
Type Board Level
Package Cooled TO-220
Attachment Method Bolt On
Shape Rectangular, Fins
Length 0.750" (19.05mm)
Width 0.520" (13.21mm)
Fin Height 0.375" (9.52mm)
Power Dissipation @ Temperature Rise 3.0W @ 80°C
Thermal Resistance @ Forced Air Flow 12.00°C/W @ 200 LFM
Thermal Resistance @ Natural 25.90°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 577102
Ultra Librarian 3D Model Ultra Librarian 577102B00000G CAD Model

You May Also Be Interested in

Qualtek
40 mm Plastic Low Cost Maximize Airflow Low Noise 3 Rings Fan Guard
Need more? Email Us
Orion Fans
FAN AXIAL 40X10.5MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
AC Fan Ball Bearing 230V 0.45A/0.42A 85W/110W 50Hz/60Hz 1400RPM/1620RPM Flange Mount
Need more? Email Us
ebm-papst
DC Fans EC Axial Fan, 250mm Round, 24VDC, 113CFM, Full Round Nozzle, V Direction of Air Flow
Need more? Email Us
Orion Fans
FAN AXIAL 40X20MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X38MM 12VDC TACH,PWM / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Lowest to $31.7585
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
ebm-papst
Fan Accessories Metal Finger Guard for 80mm Size Fans, 5-Ring
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess