EN
  • EN
  • DE

530002B02500G

Part No 530002B02500G
Manufacturer BOYD
Catalog Fans and Blowers
Description HEATSINK TO-220 POWER W/PINS BK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementThermalHeat Sinks
Mfr Boyd Laconia, LLC
Packaging Bulk
Part Status Active
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 2.500" (63.50mm)
Width 1.650" (41.91mm)
Fin Height 1.000" (25.40mm)
Power Dissipation @ Temperature Rise 20.0W @ 60°C
Thermal Resistance @ Forced Air Flow 2.00°C/W @ 300 LFM
Thermal Resistance @ Natural 2.60°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 530002
Ultra Librarian 3D Model Ultra Librarian 530002B02500G CAD Model

You May Also Be Interested in

Sunon Fans
FAN AXIAL 120X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X38MM 12VDC TACH,PWM / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Lowest to $31.7585
CUI Inc.
FAN BLOWER 51.7X15MM 12VDC WIRE / Fan Blower 12VDC Square/Rounded - 51.7mm L x 51.6mm H omniCOOL™ Magnetic Sleeve 3.5 CFM (0.098m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN CORD 45DEG 3POS 72" AC PLUG
Need more? Email Us
Sunon Fans
FAN AXIAL 35X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
Orion Fans
FAN AXIAL 180X65MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Need more? Email Us
Orion Fans
FAN AXIAL 40X10.5MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 119X38.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1893 $50.3251
17+ $5.8989 $100.2813
27+ $5.7145 $154.2915
37+ $5.5302 $204.6174
47+ $5.3459 $251.2573
63+ $4.7928 $301.9464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess