EN
  • EN
  • DE

6380BG

Part No 6380BG
Manufacturer BOYD
Catalog Fans and Blowers
Description BOARD LEVEL HEAT SINK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementThermalHeat Sinks
Mfr Boyd Laconia, LLC
Packaging Bulk
Part Status Active
Type Board Level, Vertical
Package Cooled TO-220, TO-218
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 1.000" (25.40mm)
Width 1.650" (41.91mm)
Fin Height 1.000" (25.40mm)
Power Dissipation @ Temperature Rise 6.0W @ 50°C
Thermal Resistance @ Forced Air Flow 3.50°C/W @ 200 LFM
Thermal Resistance @ Natural 6.80°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 6380
Ultra Librarian 3D Model Ultra Librarian 6380BG CAD Model

You May Also Be Interested in

Multicomp
DC Brushless Fan, 9 X 3MM, 3V
Need more? Email Us
Sunon Fans
AC Fans Fan, 92x25mm, 220-240VAC, 30/37CFM, 14.5/14W, 37/40dBA, 2Ball Bearing, Lead Wire
Lowest to $18.5770
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
Blowers DC Centrifugal Fan, 101mm, 24VDC, 111CFM, Speed Signal, Open Collector Output
Need more? Email Us
ebm-papst
AC Fan Ball Bearing 230V 0.45A/0.42A 85W/110W 50Hz/60Hz 1400RPM/1620RPM Flange Mount
Need more? Email Us
CUI Inc.
DC BLOWER, 97 X 94 X 33 MM, 12 V / Fan Blower 12VDC Rectangular/Rounded - 97.68mm L x 94.18mm H Ball 23.9 CFM (0.669m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 40X20MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess