EN
  • EN
  • DE

OD8025-24MB

Part No OD8025-24MB
Manufacturer Orion Fans
Catalog DC Fans
Description FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Orion Fans
Series OD8025
Package Box
Voltage - Rated 24VDC
Dimension Square - 80mm L x 80mm H
Width 25.00mm
Air Flow 31.0 CFM (0.868m³/min)
Static Pressure 0.100 in H2O (24.9 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Auto Restart
Noise 28.0dB
Power (Watts) 0.96 W
RPM 2500 RPM
Termination 2 Wire Leads
Temperature Range - Operating -4 ~ 167°F (-20 ~ 75°C)
Approval Agency cURus, TUV
Weight 0.191 lb (86.64 g)
Current Rating (Amps) 0.060A
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 65000 Hrs @ 45°C
Base Product Number OD8025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 1053-1264,OD8025-24MBX,OD802524MB
Standard Package 1
Win Source Part Number 1231992-OD8025-24MB
Ultra Librarian 3D Model Ultra Librarian OD8025-24MB CAD Model

Description

The OD8025-24MB is a DC brushless fan from Orion Fans.

  • Feature: Auto Restart
  • Termination: 2 Wire Leads
  • Package: Box
  • Voltage Rated: 24VDC
  • Power: 0.96W
  • Lifetime: 65000 Hours @ 45°C
  • Width: 25.00mm
  • Air Flow: 31.0 CFM (0.868m³/min)
  • Static Pressure: 0.100 in H2O (24.9 Pa)
  • Frame and Blade Material: Polybutylene Terephthalate (PBT)
  • Operating Temperature: -4 ~ 167°F (-20 ~ 75°C)
  • Dimension: Square with 80mm L x 80mm H
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Application: DC Brushless Fans (BLDC)

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
ebm-papst
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Delta Electronics
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess