EN
  • EN
  • DE

PSS1212-9

Part No PSS1212-9
Manufacturer Bel Power Solutions
Catalog Off - Board Modules
Description DC/DC CONVERTER /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Bel Power Solutions
Series PSS
Package Bulk
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 40V
DC Voltage - Input (Max) 40V
Voltage - Output 1 12V
Current - Output (Max) 12A
Power (Watts) 144W
Applications ITE (Commercial), Railway
Efficiency 91%
Temperature Range - Operating -40°C ~ 71°C (With Derating)
Features Adjustable Output, Remote On/Off, Remote Sense
Dimension 6.77" L x 4.37" W x 3.15" H (171.9mm x 111.0mm x 80.0mm)
Approval Agency cCSAus, CE
Standard Number 60950-1
Base Product Number PSS1212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 10
Win Source Part Number 1173059-PSS1212-9
Ultra Librarian 3D Model Ultra Librarian PSS1212-9 CAD Model

Description

The PSS1212-9 is a PSS series industrial, DIN rail power supply from Bel Power Solutions.

  • Application: Power Supplies External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
  • Output Count: 1
  • Maximum Output Current: 12A
  • Input Voltage Range: 40V
  • Power Output: 144W
  • Efficiency: 91%
  • Features: Adjustable Output, Remote On/Off, Remote Sense
  • Packaging: Bulk
  • Dimension: 6.77” L x 4.37” W x 3.15” H (171.9mm x 111.0mm x 80.0mm)
  • Ideal for: ITE (Commercial) and Railway applications
  • Approval Agencies: cCSAus and CE

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 16-24V 1.05A / 1.05A 16 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
Pwr Sply, Sw, Encl, 795W, Pfc, Parallel, 15V@53A, Ul/cul/tuv/ce
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 4X12V 384W / Enclosed, Conformal Coated DC DC Converter 4 Output 12V 12V 12V 12V 8A, 8A, 8A, 8A 90V Input
Need more? Email Us
TDK-Lambda Americas Inc.
VSBU-120 Series 73 W Single Output 3.3 V Open Frame AC/DC Power Supply
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 12V 5A 80V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 30W / Open Frame DC DC Converter 1 Output 24V 1.25A 18V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 30-300V 500MA / 500mA 30 ~ 300V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 24V 150W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
Artesyn Embedded Technologies
DC/DC CONVERTER 12V 1200W / Front End DC DC Converter 1 Output 12V 100A -72V Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess