EN
  • EN
  • DE

DP4320-9RDG

Part No DP4320-9RDG
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 4X12V 384W / Enclosed, Conformal Coated DC DC Converter 4 Output 12V 12V 12V 12V 8A, 8A, 8A, 8A 90V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Mfr Bel Power Solutions
Series Melcher P (90 ~ 192W)
Package Bulk
Type Enclosed, Conformal Coated
Voltage - Input (Min) 40V
Voltage - Input (Max) 90V
Number of Outputs 4
Voltage - Output 1 12V
Voltage - Output 2 12V
Voltage - Output 3 12V
Voltage - Output 4 12V
Current - Output (Max) 8A, 8A, 8A, 8A
Power (Watts) 384W
Voltage - Isolation 4.2 kV
Applications ITE (Commercial), Railway
Efficiency 88%
Temperature Range - Operating -40°C ~ 71°C
Mounting Type Chassis Mount
Dimension 6.46" L x 4.37" W x 0.78" H (164.0mm x 111.0mm x 19.8mm)
Approval Agency cCSAus, CE, NEMKO
Base Product Number DP4320
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 10
Win Source Part Number 1055878-DP4320-9RDG
Ultra Librarian 3D Model Ultra Librarian DP4320-9RDG CAD Model

Description

The Bel Power Solutions Melcher P series DC-DC converters are designed for use in ITE (Commercial) and railway applications.

  • Power Rating: 384W
  • Voltage Isolation: 4.2 kV
  • Outputs: four outputs
  • Current Output: 8A each
  • Voltage Input Range: 40V to 90V
  • Efficiency: 88%
  • Operating Temperature Range: -40°C to 71°C
  • Package: enclosed, conformal coated
  • Mounting: chassis mounted
  • Ideal for: applications such as railway systems, power distribution, and telecommunications

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess