EN
  • EN
  • DE

SCP-800-15

Part No SCP-800-15
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Off - Board Modules
Description Pwr Sply, Sw, Encl, 795W, Pfc, Parallel, 15V@53A, Ul/cul/tuv/ce
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 65 °C
Min Operating Temperature -20 °C
Mount Desktop
Number of Pins 11
RoHS Compliant
Win Source Part Number 1052957-SCP-800-15
Categories Off-Board Modules
Manufacturer Mean Well Enterprises Co., Ltd.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCP-800-15 CAD Model

Description

The SCP-800-15 is a single output enclosed power supply manufactured by Mean Well. This power supply is designed to provide a stable and reliable 15V DC output voltage with a power rating of 800W. It is suitable for a wide range of industrial and commercial applications.

Applications

  • Industrial Automation
  • Testing and Measurement Equipment
  • LED Lighting
  • Security Systems
  • Telecommunications

Features

  • Output Voltage: 15V DC
  • Output Power: 800W
  • Input Voltage: 90~264VAC
  • Efficiency: Up to 90%
  • Cooling: Forced air cooling by built-in DC fan
  • Protection: Overload, Over Voltage, Over Temperature, Short Circuit
  • Operating Temperature: -20°C to +70°C
  • Safety Standards: UL, CUL, TUV, CB, CE

Benefits

  • High Reliability: Designed for long-term operation in demanding environments.
  • Stable Output Voltage: Provides a consistent and accurate output voltage, ensuring reliable performance of connected devices.
  • High Efficiency: Reduces energy consumption and heat generation.
  • Comprehensive Protection: Protects against potential damage from overload, over voltage, over temperature, and short circuits.
  • Wide Input Voltage Range: Compatible with a wide range of AC input voltages.
  • Compact Size: Occupies minimal space in equipment enclosures.

The SCP-800-15 power supply is commonly used to power industrial equipment, testing and measurement devices, LED lighting systems, security systems, and telecommunications equipment. The built-in DC fan provides efficient cooling, allowing the power supply to operate at full power in ambient temperatures up to 70°C. The comprehensive protection features ensure that the power supply and connected devices are protected from potential damage.

When selecting a power supply, it is important to consider the output voltage and power requirements of the load, as well as the input voltage available. The SCP-800-15 provides a reliable and efficient solution for powering a wide range of applications.

You May Also Be Interested in

TDK-Lambda Americas Inc.
VSBU-120 Series 73 W Single Output 3.3 V Open Frame AC/DC Power Supply
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 36-60V 2.6A / 2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 1100W / Front End DC DC Converter 1 Output 12V 90A 72V Input
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CNVRT 42V 5V 12V 24V 1500W / Enclosed AC DC Converters 4 Output 42V 5V 12V 24V 85 ~ 264 VAC, 120 ~ 300 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A / 5A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 4X24V 192W / Enclosed, Conformal Coated DC DC Converter 4 Output 24V 24V 24V 24V 2A, 2A, 2A, 2A 154V Input
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 12V 460W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 24V 6.3A / 6.3A 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 24V 150W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess