EN
  • EN
  • DE

LQS30A48-5V0RANY

Part No LQS30A48-5V0RANY
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount Modules
Description Module DC-DC 48VIN 1-OUT 5V 30A 200W 8-Pin Quarter-Brick
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231089-LQS30A48-5V0RANY
Categories Board Mount Modules
Manufacturer Artesyn Embedded Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LQS30A48-5V0RANY CAD Model

Description

The LQS30A48-5V0RANY is a DC-DC converter module manufactured by Artesyn Embedded Technologies. It's designed to provide a regulated 5V output from a 48V DC input source. This converter is commonly used in telecommunications equipment, industrial automation systems, and other applications requiring isolated DC power.

Applications

  • Telecommunications equipment
  • Industrial automation systems
  • Distributed power architectures
  • Networking equipment
  • Battery-powered systems

Features

  • DC-DC Conversion: Converts a 48V DC input to a regulated 5V DC output.
  • 30W Output Power: Delivers up to 30 watts of output power.
  • Isolated Output: Provides electrical isolation between the input and output.
  • High Efficiency: Designed for high efficiency, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating variations in the input power source.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive output voltage.
  • Overtemperature Protection: Features overtemperature protection to prevent overheating and ensure reliable operation.

Benefits

  • Regulated Output Voltage: Provides a stable and regulated 5V output voltage, ensuring reliable operation of connected devices.
  • Efficient Power Conversion: High efficiency minimizes power losses and reduces heat generation.
  • Isolated Design: Electrical isolation protects against ground loops and voltage transients.
  • Robust Protection Features: Overvoltage and overtemperature protection enhance reliability and prevent damage.
  • Versatile Application: Suitable for a wide range of applications requiring isolated DC power.

Additional Details

The LQS30A48-5V0RANY is typically available in a compact, encapsulated package. Consult the datasheet for detailed electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 100W / Isolated Module DC DC Converter 1 Output 12V 8.4A 60V - 160V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Lowest to $29.7407
Recom Power
DC DC CONVERTER 15V 20W / Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess