EN
  • EN
  • DE

LTM4601AHVMPY#PBF

Part No LTM4601AHVMPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Efficiency 95 %
Features OVP, SCP, UVLO
Height 3.302 mm
Length 14.986 mm
Max Input Voltage 28 V
Max Operating Temperature 125 °C
Max Output Current 12 A
Max Output Voltage 5 V
Min Input Voltage 4.5 V
Min Operating Temperature -55 °C
Min Output Voltage 600 mV
Number of Channels 1
Number of Outputs 1
Number of Pins 133
Operating Supply Current 3.8 mA
Output Current 12 A
Output Type Adjustable
Output Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1.24 MHz
Voltage - Output 1 5 V
Width 14.986 mm
Win Source Part Number 1218031-LTM4601AHVMPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4601AHVMPY#PBF CAD Model

Description

The LTM4601AHVMPY#PBF is a high-performance DC/DC µModule (micromodule) regulator from Analog Devices Inc., designed to deliver exceptional efficiency and power density in a compact package. This advanced power management solution is ideal for telecommunications, industrial, and automotive applications, where space is at a premium, and reliable power delivery is critical.

Key Features

  • Wide Input Voltage Range: The device operates efficiently across a broad input voltage range, accommodating various supply levels.
  • High Output Current: It is capable of delivering a high output current, making it suitable for demanding applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of specific circuit requirements.
  • Integrated Components: This µModule regulator integrates the inductor, power switches, DC/DC controller, and supporting components, simplifying the design and reducing the board space required.
  • High Thermal Performance: Encased in a thermally enhanced package, the LTM4601AHVMPY#PBF effectively dissipates heat, ensuring reliable operation even in thermally challenging environments.
  • Easy to Use: The device is designed for ease of use, with minimal external components needed, which accelerates the design process and time to market.

Applications

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Datacom and storage systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM4601AHVMPY#PBF is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in critical applications.

Environmental Compliance

The LTM4601AHVMPY#PBF is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Lowest to $29.7407
Vicor Corporation
DC DC CONVERTER 28V 150W / Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us
Analog Devices Inc.
36VIN, 1.5A BUCK-BOOST UMODULE / DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Lowest to $124.0602
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess