EN
  • EN
  • DE

P5CC012XQ/T1A1830J

Part No P5CC012XQ/T1A1830J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XQ/T1A1830J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346428-P5CC012XQ/T1A1830J
Ultra Librarian 3D Model Ultra Librarian P5CC012XQ/T1A1830J CAD Model

Description

The P5CC012XQ/T1A1830J is a state-of-the-art secure microcontroller designed by NXP Semiconductors, a leader in providing innovative and high-performance integrated circuits. This particular product is engineered to deliver unparalleled security and performance for a variety of applications, including but not limited to, smart cards, secure elements for mobile devices, and embedded security solutions.

At the heart of the P5CC012XQ/T1A1830J lies an advanced processing core that is capable of executing cryptographic algorithms with high efficiency, ensuring swift data processing and secure transactions. The microcontroller is built with robust hardware security features that provide a formidable barrier against various attacks, including physical tampering, side-channel attacks, and software breaches.

Key Features

  • Advanced Security: Equipped with dedicated hardware for encryption and secure key storage, this microcontroller offers top-tier security measures to protect sensitive data.
  • High Performance: With a powerful processing core, the P5CC012XQ/T1A1830J ensures high-speed data handling and efficient operation, making it an ideal choice for applications requiring quick transaction times.
  • Flexibility: This device supports a wide range of cryptographic algorithms and protocols, providing flexibility in designing security architectures tailored to specific needs.
  • Low Power Consumption: The microcontroller is designed to operate with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Durable Design: Manufactured to withstand harsh conditions, the P5CC012XQ/T1A1830J is resilient against environmental challenges, ensuring long-term reliability.

Applications

The versatility of the P5CC012XQ/T1A1830J allows it to be integrated into a myriad of secure applications. It is particularly well-suited for use in financial transactions, identity verification systems, and secure access control. Its robust security features also make it an excellent choice for IoT devices that require secure communication channels and data protection.

NXP's commitment to quality and security is exemplified in the P5CC012XQ/T1A1830J, making it a premier choice for developers and manufacturers looking to incorporate a reliable security solution into their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess