Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6725
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 3.3V
Current - Output (Max) 13A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Through Hole, Right Angle
Package / Case 17-SIP Module
Base Product Number PT6725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2156-PT6725A-TI,TEXTISPT6725A,PT6725A-NDR
Standard Package 20
Win Source Part Number 1216832-PT6725A
Ultra Librarian 3D Model Ultra Librarian PT6725A CAD Model

Description

The PT6725A is a high-performance, integrated power solution from Texas Instruments, designed to meet the needs of a wide range of applications. This product is part of the PT672x series, which are known for their efficiency and reliability in providing power to electronic circuits.

Key Features

  • Adjustable Output Voltage: The PT6725A offers an adjustable output voltage, making it versatile for different applications where specific voltage levels are required.
  • High Efficiency: With an advanced design focused on energy efficiency, this module provides a high efficiency rate, reducing power loss and heat generation.
  • Compact Size: The small footprint of the PT6725A makes it an ideal choice for space-constrained applications without compromising on performance.

Applications

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Computing platforms

Technical Specifications

Parameter Value Input Voltage Range 10.8V to 13.2V Output Voltage Range Adjustable Output Current Up to 5A Efficiency Up to 90% Operating Temperature -40°C to +85°C

The PT6725A is not only a testament to Texas Instruments' commitment to quality but also to their innovation in the field of power management technology. With its robust design and flexible features, it stands as a top choice for engineers and designers looking for a reliable power module.

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER / Module DC-DC 110VIN 3-OUT 5.1V/24V/24V 12A/1.25A/1.25A 121W 15-Pin
Need more? Email Us
ECAD model for HP3060-9RG
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 18V - 75V Input
Need more? Email Us
ECAD model for UWE-3.3/30-Q48N-C
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3-24V 250W / Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 24V 14A 9V - 40V Input
Need more? Email Us
ECAD model for I6A24014A033V-000-R
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-25MA SIP / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR105C
Murata Power Solutions Inc.
0.75 W, UNREG. DC/DC CONV. ROHS / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR405C
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
AIMTEC
DC DC CONVERTER 5V 5W / Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 8V - 36V Input
Need more? Email Us
ECAD model for AMSRB1-7805JZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention