EN
  • EN
  • DE

Athlon_II_X4_640

Part No Athlon_II_X4_640
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon II X4 640
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952657-Athlon_II_X4_640
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon_II_X4_640 CAD Model

Description

The AMD Athlon II X4 640 is a desktop processor designed for mainstream computing. As a quad-core processor, it provides a balance of performance and efficiency for everyday tasks, gaming, and multimedia applications.

Applications

  • Desktop Computing: Suitable for general-purpose desktop computers.
  • Gaming: Capable of running many games at moderate settings.
  • Multimedia Applications: Ideal for video editing, photo editing, and media playback.
  • Home and Office Productivity: Handles word processing, spreadsheets, and web browsing efficiently.

Features

  • Quad-Core Architecture: Four processing cores for multitasking and parallel processing.
  • 2.8 GHz Clock Speed: Provides a solid base clock speed for handling various workloads.
  • Socket AM3: Compatible with motherboards using the AM3 socket.
  • 45nm Manufacturing Process: Offers a good balance between performance and power consumption.
  • Integrated Memory Controller: Supports DDR3 memory for fast data access.

Benefits

  • Improved Multitasking: Handles multiple applications simultaneously with ease.
  • Enhanced Gaming Performance: Delivers a smooth gaming experience at reasonable settings.
  • Efficient Multimedia Processing: Enables fast and efficient multimedia tasks.
  • Cost-Effective Solution: Offers good performance at an affordable price point.
  • Reliable Operation: Provides stable and dependable performance for everyday use.

Additional Details

The AMD Athlon II X4 640 operates at a clock speed of 2.8 GHz and is based on the 45nm manufacturing process. It features four processing cores, which allow it to efficiently handle multiple tasks simultaneously. The integrated memory controller supports DDR3 memory, providing fast and efficient data access. This processor is designed to fit into motherboards using the AM3 socket, making it a compatible upgrade for many older systems.

This processor is suitable for users looking for a reliable and cost-effective solution for desktop computing, gaming, and multimedia applications. Its quad-core architecture and solid clock speed provide a good balance of performance and efficiency, making it an excellent choice for both home and office environments.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess