Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Harwin Inc.
Series M79
Package Bulk
Type Closed Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.406" (10.31mm)
Contact Finish Gold
Contact Finish Thickness 5.11µin (0.130µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polyester, Glass Filled
Voltage Rating 250V
Current Rating (Amps) 3A
Base Product Number M7967
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names M796705,952-2024
Standard Package 1,000
Win Source Part Number 990198-M7967-05
Ultra Librarian 3D Model Ultra Librarian M7967-05 CAD Model

Description

The Harwin Inc. M79 series closed top grip female sockets are high-quality connectors that are designed to provide a reliable and secure connection.

  • Manufacturer: Harwin Inc.
  • Product Name: M79 series
  • Pitch: 0.100 inches (2.54mm)
  • Color: black
  • Voltage Rating: 250V
  • Current Rating: 3A
  • Contact Finish: gold
  • Contact Finish Thickness: 5.11μin (0.130μm)
  • Housing Material: polyester and glass-filled
  • Material Flammability Rating: UL94 V-0
  • Positions/Pins (Grid): 2 positions or pins (grid) in a 1 x 2 configuration
  • Height: 0.406 inches (10.31mm)
  • ECCN: EAR99 compliant
  • Packaging: bulk packaging
  • Standard Package: 1,000

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 16POS 1.27MM / Connector Header Surface Mount 16 position 0.050" (1.27mm)
Lowest to $8.9299
ECAD model for FTSH-108-04-F-DV-P-TR
ITT Cannon, LLC
CONN PLUG HSNG MALE 5POS INLINE
Need more? Email Us
ECAD model for KPTC6F14-5PD
Hirose Electric Co Ltd
CONN HEADER SMD R/A 13POS 2MM / Connector Header Surface Mount, Right Angle 13 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF3DZ-13P-2H(50)
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
ECAD model for MS3451L20-4B
Samtec Inc.
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $1.4230
ECAD model for FTSH-105-01-L-DV
Hirose Electric Co Ltd
CONN PLUG 20POS R/A SOLDER / 20 Position Plug Connector Surface Mount, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-0.635SH(71)
TE Connectivity
CONN RCPT HSG FMALE 4POS INLINE / 4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206430-4
ITT Cannon, LLC
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us
ECAD model for KPTC6E14-12SC
ITT Cannon, LLC
CONN RCPT HSNG MALE 12POS PNL MT / 12 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for KPTC2E14-12PC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention