Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr Oupiin
Series 2006
Package Bulk
Product Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.256" (6.50mm)
Contact Finish Gold
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 3A
Base Product Number 2006
Standard Package 1 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 905810-2006-ABB
Ultra Librarian 3D Model Ultra Librarian 2006-ABB CAD Model

Description

The 905810-2006-ABB is a female socket connector in the 2006 series.

  • Type: Open Top
  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Contact Finish: Gold
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Flammability Rating: UL94 V-0
  • Positions/Pins: 2
  • Arrangement: 1 x 2
  • Height: 0.256" (6.50mm)
  • Current Rating: 3A
  • Packaging: Bulk
  • ECCN: EAR99
  • Manufacturer: Oupiin
  • Status: Active

You May Also Be Interested in

Harwin Inc.
1MM UNINSULATED SHORTING PLUG
Lowest to $0.5011
ECAD model for D3082-05
TE Connectivity
2P SHUNTSTECKER / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 827914-1
Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4890
ECAD model for 71363-102LF
Keystone Electronics
JACK SHORTING INSULATED RED
Need more? Email Us
ECAD model for 1487R
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0329
ECAD model for X2541-A1NIB
TE Connectivity
AMP SHUNT ASS'Y
Lowest to $0.5301
ECAD model for 881545-5
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 142270-5
TE Connectivity
CONN SHUNT 2POS 3AMP .100 5GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 2-382811-0
Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-11-220-10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention