The KIA431BS-RTK/P is a precision adjustable shunt regulator manufactured by KEC. It functions similarly to a Zener diode but offers improved precision and adjustability. It's designed for use in voltage regulation, voltage references, and error amplifier applications.
Applications
- Voltage regulators
- Voltage references
- Error amplifiers
- Switching power supplies
- Linear power supplies
- Instrumentation amplifiers
Features
- Programmable output voltage: Output voltage can be adjusted using external resistors.
- Low dynamic output impedance: Provides stable output voltage with varying load currents.
- Wide operating current range: Operates over a wide range of cathode currents.
- Low temperature coefficient: Ensures stable performance over temperature variations.
- High precision: Provides accurate and stable voltage regulation.
- Small package size: Available in a small package for space-saving designs.
Benefits
- Precise voltage regulation: Provides accurate and stable voltage regulation in various applications.
- Adjustable output voltage: Allows for customization of the output voltage to meet specific application requirements.
- Stable performance over temperature: Low temperature coefficient ensures stable performance over a wide temperature range.
- Easy to use: Simple external components make the regulator easy to use in various applications.
- Cost-effective solution: Provides a cost-effective solution for voltage regulation and voltage reference applications.
Additional Details
The KIA431BS-RTK/P features a typical output voltage range of 2.5V to 36V, adjustable using external resistors. The reference voltage is precisely trimmed to provide high accuracy. The device exhibits a low dynamic output impedance, which minimizes output voltage variations with changing load currents. It is typically used in feedback loops to regulate voltage or current. This component is supplied in a small SOT-23 package. The operating temperature range is typically from -40°C to +85°C. Applications often include switched-mode power supplies and linear regulators.