EN
  • EN
  • DE

TPD12S016RKTR

Part No TPD12S016RKTR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HDMI ESD PROT 24UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications HDMI, I2C Buffer, ESD Protection
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 24-UQFN (4x2)
Mounting Surface Mount
Win Source Part Number 033538-TPD12S016RKTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD12S016RKTR CAD Model

Description

TPD12S016RKTR by Texas Instruments

The TPD12S016RKTR is a state-of-the-art HDMI companion chip designed by Texas Instruments to enhance the multimedia interface experience. This highly integrated device is specifically tailored for HDMI-enabled electronics, offering a comprehensive solution for HDMI signal conditioning and electrostatic discharge (ESD) protection. The TPD12S016RKTR is an essential component for manufacturers looking to ensure robust signal integrity and long-term durability for their products.

Key Features

  • ESD Protection: The TPD12S016RKTR provides robust IEC 61000-4-2 (Level 4) ESD protection, safeguarding HDMI ports against static electricity and ensuring the longevity of the electronic device.
  • HDMI 1.4 Compatibility: Fully compatible with the HDMI 1.4 specification, this chip supports high-speed data transmission and advanced features such as Ethernet channel, audio return channel, and 3D over HDMI.
  • Integrated Circuit Design: It integrates a range of functions including a TMDS level shifter, hot plug detect (HPD) circuit, and I2C level translators, streamlining the HDMI interface and reducing the need for additional components.
  • Power Management: The TPD12S016RKTR comes with a built-in 5V output voltage regulator and current limiting to provide consistent power to HDMI ports, enhancing signal reliability.

Applications

The TPD12S016RKTR is ideal for a wide range of applications where HDMI connectivity is a key feature. This includes:

  • Digital TVs and set-top boxes
  • Blu-ray players and home theater systems
  • Game consoles
  • Laptops, desktops, and computer monitors
  • Mobile phones, tablets, and other portable devices

Product Specifications

The TPD12S016RKTR is offered in a compact WQFN package and is designed for easy integration into system designs. It operates over a wide temperature range, making it suitable for various environments. The chip's small footprint and high level of integration make it an excellent choice for space-constrained applications.

With its comprehensive feature set and Texas Instruments' reputation for quality, the TPD12S016RKTR is the go-to solution for designers seeking to enhance their products with reliable HDMI functionality and robust ESD protection.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9246 $50.8530
135+ $0.7587 $102.4245
205+ $0.7350 $150.6750
285+ $0.7113 $202.7205
365+ $0.6876 $250.9740
490+ $0.6164 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,940 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess