EN
  • EN
  • DE

EK-U1-ZCU106-G-ED

Part No EK-U1-ZCU106-G-ED
Manufacturer Amd
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description KIT EVAL ZYNQUS+ MPSOC ZCU106 ED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr AMD
Series Zynq® UltraScale+™
Package Box
Product Status Active
Type FPGA + MCU/MPU SoC
For Use With/Related Products XCZU7EV
Platform Zynq UltraScale+ MPSoC ZCU106 Encryption Disabled PCIe Card
Contents Board(s), Cable(s), Power Supply
Interconnect System FMC, Pmod
Suggested Programming Environment Vivado
Utilized IC / Part XCZU7EV
Base Product Number XCZU7
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8471.50.0150
Win Source Part Number 844987-EK-U1-ZCU106-G-ED
Ultra Librarian 3D Model Ultra Librarian EK-U1-ZCU106-G-ED CAD Model

Description

The Zynq UltraScale+ MPSoC ZCU106 Evaluation Board is a development kit designed for embedded complex logic systems from .

  • Series: Zynq UltraScale+
  • IC: XCZU7EV
  • Type: FPGA with MCU/MPU SoC
  • Package Includes: Board, Cables, and Power Supply
  • IC: XCZU7EV
  • Interconnect System: FMC and Pmod
  • ECCN: 3A992A
  • Product Status: Active
  • Programming Environment: Vivado

You May Also Be Interested in

Digilent, Inc.
PYNQ-Z1 PYTHON DEV BOARD ONLY
Need more? Email Us
Amd
KINTEX-7 FPGA KC705 CON EVAL KIT / Kintex-7 FPGA Connectivity PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Need more? Email Us
Intel
KIT EVALUATION MAX 10 FPGA
Lowest to $95.2592
Altera
5SGSMD5K2F40C2N EVAL BRD
Need more? Email Us
Digilent, Inc.
ARTY S7-25T: SPARTAN-7 FPGA DEVE
Need more? Email Us
Amd
EVALUATION KIT ZYNQ-7000 ZC706 / Zynq-7000 AP SoC ZC706 PCIe Card XC7Z045 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Digilent, Inc.
NEXYS A7 ECE FPGA TRAINER BOARD
Need more? Email Us
Digilent, Inc.
NETFPGA 1G CML
Need more? Email Us
Digilent, Inc.
PROGRAM DEV NEXYS VIDEO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess