EN
  • EN
  • DE

SN74ALVCH16721DLR

Part No SN74ALVCH16721DLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 20BIT 56SSOP / Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 20
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ALVCH16721
Other Names 74ALVCH16721DLRG4,-296-5246-1,-74ALVCH16721DLRG4R,296-5246-1R,-SN74ALVCH16721DLRR,296-5246-6,-74ALVCH16721DLRG4,296-5246-2,74ALVCH16721DLRG4,296-5246-1,TEXTISSN74ALVCH16721DLR,296-5246-2R,-296-5246-1,2156-SN74ALVCH16721DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258610-SN74ALVCH16721DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16721DLR CAD Model

Description

The SN74ALVCH16721DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This product is part of the ALVCH series, which is known for its advanced low-voltage CMOS logic, optimized for low noise and low power consumption while maintaining high-speed operation.

Key Features

  • Logic Type: 20-Bit Bus Interface Flip-Flop with 3-State Outputs
  • Supply Voltage Range: 1.65V to 3.6V, making it suitable for a variety of low-voltage applications.
  • Data Rate: Capable of supporting high-speed data transfer, which is essential for modern digital applications.
  • Output Type: 3-State, allowing for connection to a bus or data line where multiple devices can share the same connection.
  • Package: Supplied in a 56-BSSOP (DLR) package, which provides a compact footprint suitable for space-constrained applications.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The SN74ALVCH16721DLR is designed for use in a variety of applications where high-speed, low-power operation is critical. These include, but are not limited to, memory storage devices, communication systems, data processing, and high-speed interface applications. Its robust design and advanced technology make it an ideal choice for the most demanding digital logic tasks.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74ALVCH16721DLR is no exception, with its design and production processes ensuring reliability and performance. As with all Texas Instruments products, customers can expect comprehensive technical support and resources to assist with their design and implementation needs.

Ordering Information

The product is available under the part number SN74ALVCH16721DLR and can be ordered through Texas Instruments' official distributors or directly from the TI website. For detailed information on pricing, availability, and shipping, please consult with a TI sales representative or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2421 $51.5683
55+ $1.8397 $101.1835
85+ $1.7822 $151.4870
116+ $1.7247 $200.0652
150+ $1.6673 $250.0950
201+ $1.4948 $300.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,147 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess