EN
  • EN
  • DE

SSM2404SZ

Part No SSM2404SZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Description Analog SW Quad SPST ±12V/ 24V 20-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Drain to Source Resistance 28 mΩ
Dual Supply Voltage 9 V
Lead Free Yes
Max Dual Supply Voltage 12 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 24 V
Min Dual Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 11 V
Mount Surface Mount
Number of Bits 4
Number of Channels 4
Number of Circuits 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 20
Packaging Bulk
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1002429-SSM2404SZ
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2404SZ CAD Model

Description

The SSM2404SZ from Analog Devices Inc. is a high-quality audio signal routing switch that provides exceptional performance for audio systems. This device is designed to offer superior signal integrity, minimal distortion, and low noise, making it an ideal choice for professional audio applications, such as mixing consoles, signal routers, and other audio switching equipment.

Key Features

  • High-Performance Audio Switching: The SSM2404SZ is designed to handle audio signals with high fidelity, ensuring that the audio quality is maintained throughout the signal path.
  • Low On-Resistance: With a low on-resistance, this switch minimizes signal loss and maintains a consistent audio level when engaged, providing a clear and undistorted signal.
  • Low Crosstalk: The device is engineered to reduce crosstalk between channels, which is crucial for maintaining the clarity and separation of audio signals in complex routing scenarios.
  • Single Supply Operation: It operates on a single power supply, simplifying the power design for audio equipment and ensuring compatibility with a wide range of systems.
  • Pop and Click Suppression: The SSM2404SZ includes mechanisms to suppress pops and clicks during switching, resulting in a smoother and more professional listening experience.

Applications

  • Professional Audio Mixers
  • Signal Routing Systems
  • Audio Signal Selection
  • Studio Equipment
  • Broadcast Equipment

Technical Specifications

Parameter Value
Supply Voltage ±5V to ±15V
On-Resistance Typically 45Ω
Total Harmonic Distortion + Noise 0.01% typical at 1kHz
Off Isolation -80dB typical at 1kHz
Channel Crosstalk -90dB typical at 1kHz
Package SOIC-16

Overall, the SSM2404SZ from Analog Devices Inc. stands out for its high-quality audio switching capabilities, making it a top choice for audio professionals seeking reliability and performance in their signal routing applications.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess