EN
  • EN
  • DE

LT1158CSW#TRPBF

Part No LT1158CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LT1158
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1158CSW#TRPBF-ND, LT1158CSW#TRPBFTR, LT1158CSWTRPBF, LT1158CSW#TRPBFDKR, LT1158CSW#TRPBFCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878349-LT1158CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1158CSW#TRPBF CAD Model

Description

Product Overview: LT1158CSW#TRPBF

The LT1158CSW#TRPBF is a high-performance, dual high-side MOSFET driver designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision-engineered integrated circuits (ICs). This component is specifically crafted to drive large power MOSFETs, providing efficient control in a variety of applications.

Key Features

  • High-Side Drive: The LT1158CSW#TRPBF is capable of driving both N-channel MOSFETs in a high-side configuration, which is essential for full supply voltage range operation.
  • Independent Inputs: With two independent inputs, it allows for the flexibility of separate control signals for each MOSFET, facilitating complex switching schemes and precise control.
  • Powerful Gate Drive: It delivers a robust gate drive of up to 1A, ensuring that the MOSFETs are turned on and off rapidly, reducing switching losses and improving overall efficiency.
  • Wide Operating Range: The device operates from a supply voltage range of 10V to 30V, accommodating a broad spectrum of power systems and applications.
  • Protection Features: It includes under-voltage lockout and automatic shutdown features to protect the MOSFETs and the driver itself from adverse conditions.

Applications

The LT1158CSW#TRPBF is suitable for a range of applications in the industrial, automotive, and telecommunications sectors. It is commonly used in synchronous rectification, motor control, and high-efficiency power conversion systems. Its robust design also makes it an ideal choice for harsh environments where reliable performance is critical.

Package and Quality

This driver is available in a 16-lead SOIC wide package (LT1158CSW), with a temperature range specified from 0°C to 70°C. The part number LT1158CSW#TRPBF indicates that the device is provided in tape and reel packaging, which is preferred for automated manufacturing processes. Analog Devices Inc. ensures that their products meet stringent quality standards, and this MOSFET driver is no exception, offering both reliability and performance for high-power switching applications.

Summary

The LT1158CSW#TRPBF from Analog Devices Inc. is a highly capable dual high-side MOSFET driver that offers efficient power control with its strong drive capability and protective features. Its versatility and robustness make it a go-to choice for engineers looking to design reliable and high-performing power systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess