EN
  • EN
  • DE

DSA1001DL3-022.5792TVAO

Part No DSA1001DL3-022.5792TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 22.5792 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 22.5792 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344837-DSA1001DL3-022.5792TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-022.5792TVAO CAD Model

Description

Microchip Technology's DSA1001DL3-022.5792TVAO Product Overview

The DSA1001DL3-022.5792TVAO is a cutting-edge solution from Microchip Technology, a leader in the semiconductor industry. This product is designed to cater to the needs of modern electronics requiring precise timing and control. With its robust feature set and reliable performance, the DSA1001DL3-022.5792TVAO is an ideal choice for a wide range of applications, including but not limited to telecommunications, computing, and industrial systems.

Key Features and Benefits

  • Precision Timing: The device offers a highly stable output frequency of 22.5792 MHz, which is critical for synchronization in digital systems.
  • Low Jitter Performance: With its low jitter characteristics, the DSA1001DL3-022.5792TVAO ensures high signal integrity, which is essential for high-speed data transfers and reliable operation in sensitive applications.
  • Temperature Stability: Engineered to operate reliably across a wide temperature range, this product maintains its performance even under varying environmental conditions, making it suitable for industrial and outdoor applications.
  • Compact Packaging: The device comes in a space-saving package, enabling integration into systems where board space is at a premium.
  • Long-term Availability: As with many Microchip products, the DSA1001DL3-022.5792TVAO is designed for long lifecycle applications, ensuring support and availability for extended periods.

Applications

The versatility of the DSA1001DL3-022.5792TVAO allows it to be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing and server platforms
  • Precision instrumentation and test equipment
  • Industrial control systems
  • Consumer electronics where precise timing is necessary

Microchip Technology's commitment to quality and performance is evident in the DSA1001DL3-022.5792TVAO, making it a reliable choice for designers and engineers looking to incorporate a trusted timing solution into their products. With its combination of precision, stability, and compact form factor, this device stands out as a superior option in the field of frequency control components.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess