EN
  • EN
  • DE

SSU2N80ATU

Part No SSU2N80ATU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096398-SSU2N80ATU
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSU2N80ATU CAD Model

Description

The SSU2N80ATU is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-voltage, high-speed switching applications, such as power supplies, motor controls, and lighting systems. This MOSFET features low on-resistance and fast switching speeds, making it suitable for efficient and reliable power conversion.

Applications

  • Power Supplies: Used in switching power supplies, including AC-DC and DC-DC converters.
  • Motor Control: Employed in motor control circuits for efficient and precise motor operation.
  • Lighting Systems: Used in LED lighting drivers and electronic ballasts.
  • Inverters: Integrated into inverters for converting DC power to AC power.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features

  • N-Channel MOSFET: N-Channel enhancement mode MOSFET.
  • High Voltage: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Provides robust performance under transient conditions.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Versatile Applications: Suitable for a wide range of power conversion and control applications.
  • Simplified Design: Easy to drive and control, simplifying circuit design.

Additional Details

The SSU2N80ATU MOSFET is designed to provide efficient and reliable switching performance in high-voltage applications. Its low on-resistance minimizes power loss, while its fast switching speed enables high-frequency operation, reducing the size and cost of passive components. The MOSFET is avalanche rated, ensuring robust performance under transient conditions. It is commonly used in power supplies, motor control circuits, and lighting systems, providing a versatile and cost-effective solution for power conversion and control requirements.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess