EN
  • EN
  • DE

S2GO2HALLTLE4966KTOBO1

Part No S2GO2HALLTLE4966KTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Package Box
Platform Shield2Go
Type Sensor
Function Magnetic Hall Effect
Utilized IC / Part TLE4966K
Contents Board(s)
Base Product Number S2GO2
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names SP004308598,448-S2GO2HALLTLE4966KTOBO1
Standard Package 1
Win Source Part Number 1099716-S2GO2HALLTLE4966KTOBO1
Ultra Librarian 3D Model Ultra Librarian S2GO2HALLTLE4966KTOBO1 CAD Model

Description

The Infineon Technologies TLE4966K is a magnetic hall effect sensor that is available on the Shield2Go platform.

  • Series: TLE6368G2
  • Packaging: Box
  • Product Category: Evaluation Boards - Expansion Boards, Daughter Cards
  • Function: Magnetic Hall Effect
  • IC / Part Utilized: TLE4966K

You May Also Be Interested in

Infineon Technologies
SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PLL CLICK / ICS501 Clock Generator Clock Timing mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Lowest to $61.3992
Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE / BTF3050TE Driver Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BH1749NUC Color Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess