EN
  • EN
  • DE

TPS62160DSGT G4

Part No TPS62160DSGT G4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707935-TPS62160DSGT G4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62160DSGT G4 CAD Model

Description

The TPS62160DSGT G4 is a highly efficient, synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the stringent power requirements of modern portable and battery-powered devices. With its wide input voltage range and compact form factor, the TPS62160DSGT G4 is an ideal choice for a variety of applications, including smartphones, tablets, and other mobile electronics.

Key Features

  • Efficiency: The TPS62160DSGT G4 offers high efficiency over a wide load current range due to its 2.25 MHz fixed switching frequency, which minimizes the size of external components.
  • Input Voltage Range: This versatile IC operates from an input voltage range of 3 V to 17 V, making it suitable for systems powered by Li-Ion batteries as well as 12 V intermediate power rails.
  • Output Voltage Range: The adjustable output voltage ranges from 0.9 V to 6 V, allowing for flexibility in powering various low-power circuits.
  • Power Save Mode: It includes a power save mode that reduces quiescent current during light load conditions, thereby extending battery life in portable applications.
  • Thermal Performance: The TPS62160DSGT G4 is available in a 2x2mm 8-pin SON package, which provides excellent thermal performance and a small footprint on the PCB.
  • Protection Features: It incorporates a range of protection features such as over-temperature protection, output over-voltage protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The TPS62160DSGT G4 is highly suitable for powering sensitive electronic components in a variety of applications, including:

  • Portable and battery-powered equipment
  • Wireless power supplies
  • Point-of-load power supplies
  • Energy harvesting

Conclusion

With its high efficiency, compact size, and robust feature set, the TPS62160DSGT G4 from Texas Instruments is an excellent choice for designers looking to optimize power consumption and extend battery life in their portable applications. Its versatility and reliability make it a go-to solution for a wide range of power management needs.

You May Also Be Interested in

AVX Corporation
CAP TANT 33UF 10% 35V 2917
Lowest to $1.6403
AVX Corporation
CAP TANT 150UF 20% 6.3V 2312
Need more? Email Us
AVX Corporation
CAP TANT 22UF 20% 35V 2917
Lowest to $1.4076
AVX Corporation
CAP TANT 150UF 10% 6.3V 2312
Lowest to $0.5099
AVX Corporation
CAP TANT 330UF 20% 10V 2917
Lowest to $1.6153
AVX Corp/Kyocera Corp
Need more? Email Us
Texas Instruments
Lowest to $4.2655
AVX Corporation
CAP TANT 330UF 10% 4V 2917
Lowest to $1.2875
AVX Corporation
CAP TANT 6.8UF 20% 50V 2917
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8274 $53.7810
130+ $0.7751 $100.7630
205+ $0.7489 $153.5245
290+ $0.6965 $201.9850
375+ $0.6703 $251.3625
470+ $0.6442 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess