EN
  • EN
  • DE

REF43FZ

Part No REF43FZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description +2.5V Low Power Precision Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.06%
Temperature Coefficient 10ppm/°C
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 450μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1242333-REF43FZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name REF43
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF43FZ CAD Model

Description

The REF43FZ from Analog Devices Inc. is a high-precision, low-power, series-mode voltage reference. This component is designed to offer a fixed 2.5V output with exceptional stability and accuracy, making it an ideal choice for precision data conversion in a wide array of applications including industrial, medical, and communication systems.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Low Temperature Coefficient: Ensures minimal voltage variation over a wide temperature range.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, enhancing efficiency.
  • High Output Current: Capable of sourcing up to 25mA, suitable for driving heavy loads.
  • Wide Operating Range: Functional over a broad range of input voltages and temperatures.
  • Stable with Capacitive Loads: Reliable performance even when driving loads with high capacitance.

Applications

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Process control systems

The REF43FZ is designed to maintain a stable output voltage despite variations in load, supply voltage, and temperature. Its robustness and versatility make it a valuable component for systems requiring a stable reference voltage for accurate analog signal processing.

Integrating the REF43FZ into your design is straightforward, thanks to its industry-standard package and pinout. The device's longevity and reliability are ensured by Analog Devices Inc.'s commitment to quality, making it a smart choice for designers looking for a reference voltage source that will maintain precision over the product's lifespan.

Whether you're developing a sophisticated medical device, a rugged industrial control system, or a sensitive communication module, the REF43FZ provides the performance and reliability you need to ensure accurate and consistent results.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess