EN
  • EN
  • DE

SN65HVD62EVM

Part No SN65HVD62EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Transceiver, RS-485
Utilized IC / Part SN65HVD62
Supplied Contents Board(s)
Base Product Number 65HVD62
Other Names 296-35878,SN65HVD62EVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284431-SN65HVD62EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVD62EVM CAD Model

Description

The SN65HVD62EVM from Texas Instruments is a high-performance evaluation module designed to showcase the capabilities of the SN65HVD62 Integrated Circuit (IC). This robust evaluation module is specifically designed for industrial applications that require a reliable and efficient RS-485 communication interface.

Key Features:

  • RS-485 Interface: The module is built around the SN65HVD62 IC, which is a 3.3V differential transceiver designed for RS-485 data bus networks. This interface allows for high-speed bi-directional communication in harsh industrial environments.
  • High-Speed Operation: Capable of operating at speeds up to 50 Mbps, the SN65HVD62EVM is well-suited for applications requiring fast data transfer rates.
  • Extended Temperature Range: With an industrial temperature range of -40°C to 125°C, the module is reliable in a wide range of environmental conditions, making it ideal for outdoor or factory-floor applications.
  • Bus-Pin ESD Protection: The SN65HVD62 IC includes robust electrostatic discharge (ESD) protection on the bus pins, enhancing the durability of the module in electrically noisy environments.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known state on the RS-485 bus when the bus is open, shorted, or idle, providing additional reliability and safety.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN65HVD62 IC features a low-power standby mode, which is essential for power-sensitive applications.

Applications:

The SN65HVD62EVM is well-suited for a variety of industrial applications, including:

  • Industrial Automation
  • Building Automation
  • Networked Security Systems
  • Factory Automation and Control Systems
  • Motor Drives and Control Panels

Package Contents:

The SN65HVD62EVM package includes the evaluation module, along with comprehensive documentation that provides detailed information on the operation and performance of the SN65HVD62 IC. Users are equipped with all the necessary resources to facilitate rapid development and testing of their RS-485 communication interface.

With its robust design, high-speed capabilities, and extensive documentation, the SN65HVD62EVM from Texas Instruments is an excellent tool for engineers and developers looking to evaluate and integrate RS-485 communication in their industrial applications.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1079 $55.3950
100+ $1.0378 $103.7800
150+ $1.0028 $150.4200
215+ $0.9326 $200.5090
280+ $0.8976 $251.3280
350+ $0.8625 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,820 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess