EN
  • EN
  • DE

LMV7219M7

Part No LMV7219M7
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator with Rail-to-Rail Output | IC COMPARATOR R-R OUT SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Input Bias (Maximum) 0.95μA at 5V
Current - Quiescent (Maximum) 1.8mA
CMRR, PSRR 85dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 20ns
Hysteresis 7.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number LMV7219
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202209-LMV7219M7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMV7219M7 CAD Model

Description

Overview of Texas Instruments LMV7219M7

The LMV7219M7 is a high-speed, low-power comparator from Texas Instruments designed to provide precise voltage level detection in a compact package. This component is particularly well-suited for portable and battery-powered applications where power efficiency and space are critical considerations.

Key Features

  • Fast Response Time: The LMV7219M7 boasts a propagation delay of only 2.9 ns with 5 mV overdrive, making it one of the fastest comparators in its class. This rapid response time is essential for high-speed signal processing applications.
  • Low Power Consumption: With a supply current of just 1.1 mA, the LMV7219M7 is optimized for low-power operations, helping to extend battery life in mobile devices.
  • Wide Supply Range: The device operates from a 2.7 V to 5 V supply voltage range, allowing for flexibility in various circuit designs and compatibility with both 3.3 V and 5 V systems.
  • Push-Pull Output: The LMV7219M7 features a push-pull output stage which eliminates the need for an external pull-up resistor and can directly drive capacitive loads.
  • Tiny Package: Housed in an SOT-23 package, the LMV7219M7 occupies minimal board space, making it ideal for space-constrained applications.

Applications

The LMV7219M7 is versatile and can be used in a wide range of applications, including:

  • Portable and wearable devices
  • High-speed signal processing
  • Window comparators
  • Battery-powered systems
  • Data acquisition systems
  • Zero-crossing detectors

Reliability and Performance

As with all Texas Instruments products, the LMV7219M7 is designed to meet high standards of reliability and performance. Its fast response time and low power consumption make it an excellent choice for designers looking to enhance the efficiency and speed of their electronic systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5849 $52.6410
185+ $0.5479 $101.3615
285+ $0.5294 $150.8790
410+ $0.4923 $201.8430
530+ $0.4738 $251.1140
660+ $0.4553 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,316 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess