The IRU431LCL3 is a precision adjustable shunt regulator from International Rectifier, often used as a voltage reference. It offers excellent temperature stability and a sharp turn-on characteristic, making it suitable for various applications requiring precise voltage regulation and control. This three terminal adjustable shunt regulator has a wide operating current range and can be used in place of Zener diodes in many applications, offering enhanced performance and flexibility.
Applications
- Linear Regulators
- Switching Power Supplies
- Voltage Monitors
- Error Amplifiers
- Precision Voltage References
Features
- Adjustable Output Voltage: Vref to 36V
- Low Output Noise
- Low Dynamic Output Impedance
- Sink current capability: 1mA to 100mA
- Typical Temperature Stability: 6mV (typical)
Benefits
- High accuracy and stability for precise voltage regulation
- Improved performance compared to Zener diodes
- Flexibility to set the desired output voltage
- Reduced output noise for sensitive applications
- Enhanced system reliability with integrated protection features
Technical Specifications
The IRU431LCL3 features an adjustable output voltage ranging from the internal reference voltage (Vref, typically 2.5V) up to 36V. It maintains a low dynamic output impedance, ensuring stable operation across a wide range of load currents. The device also exhibits low output noise, making it suitable for noise-sensitive applications. The shunt regulator is available in a SOT-23 package. The recommended operating temperature range is -40°C to +85°C. It requires only two external resistors to set the output voltage. The IRU431LCL3 is an excellent choice for providing a stable and accurate voltage reference in various electronic systems. The typical temperature stability ensures minimal voltage drift over the operating temperature range.