EN
  • EN
  • DE

SY89430VJZ-TR

Part No SY89430VJZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Frequency Synthesizer
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 950MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY89430
Other Names SY89430VJZ TR,SY89430VJZ TR,SY89430VJZTR,SY89430VJZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269696-SY89430VJZ-TR
Ultra Librarian 3D Model Ultra Librarian SY89430VJZ-TR CAD Model

Description

Product Overview: SY89430VJZ-TR by Microchip Technology

The SY89430VJZ-TR is a high-performance, precision clock synthesizer manufactured by Microchip Technology. This sophisticated integrated circuit is designed to provide a stable and reliable clock signal for a variety of digital applications. With its advanced features and capabilities, the SY89430VJZ-TR is an ideal choice for system designers looking to enhance the performance and stability of their high-speed digital systems.

Key Features

  • High Frequency Range: The device supports a wide frequency range, making it versatile for different applications that require various clock speeds.
  • Low Jitter Performance: It offers exceptionally low jitter, ensuring high-quality signal integrity, which is crucial for applications where timing precision is critical.
  • Programmability: Users can program the device to meet specific system requirements, providing flexibility and customization for different use cases.
  • Supply Voltage: The SY89430VJZ-TR operates at a standard supply voltage, making it compatible with common power systems in electronic devices.

Applications

The versatility of the SY89430VJZ-TR allows it to be used in a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Data communication infrastructure, including base stations and transmission systems.
  • High-speed computing and data processing units.
  • Consumer electronics that require precise timing for audio and video processing.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SY89430VJZ-TR is built to meet high standards, ensuring that it performs consistently over its operational lifespan. It is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous materials in its construction.

Package and Availability

This product comes in a compact package, suitable for space-constrained applications. The part number SY89430VJZ-TR indicates tape and reel packaging, which facilitates efficient assembly during the manufacturing process. For purchasing information and availability, interested parties should contact Microchip Technology or authorized distributors.

Overall, the SY89430VJZ-TR is a testament to Microchip Technology's expertise in creating leading-edge clock synthesis solutions that meet the demanding needs of modern digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess