EN
  • EN
  • DE

CD3252B1YDCR

Part No CD3252B1YDCR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820218-CD3252B1YDCR
Ultra Librarian 3D Model Ultra Librarian CD3252B1YDCR CAD Model

Description

The CD3252B1YDCR is a cutting-edge component from the renowned semiconductor manufacturer, Texas Instruments. Designed to meet the rigorous demands of modern electronic systems, this device encapsulates the innovation and reliability that Texas Instruments is known for.

Key Features

  • High Precision: The CD3252B1YDCR offers exceptional accuracy and stability, which is critical for advanced applications.
  • Low Power Consumption: With energy efficiency in mind, this device is engineered to operate with minimal power, making it ideal for battery-powered applications.
  • Versatility: This product is designed to be used in a wide range of applications, from industrial to consumer electronics, ensuring flexibility across various platforms.

Applications

The versatility of the CD3252B1YDCR allows it to be integrated into numerous types of electronic systems, including:

  • Automotive systems
  • Communication equipment
  • Power management solutions
  • Embedded processing units

Technical Specifications

The CD3252B1YDCR boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Voltage Range: Optimized for efficient operation over a broad voltage range.
  • Temperature Range: Capable of performing in a wide temperature spectrum, ensuring reliability under various environmental conditions.
  • Packaging: Available in a compact, surface-mount package that is designed to save space on PCBs.
  • RoHS Compliant: Adheres to strict RoHS standards, reflecting Texas Instruments' commitment to environmental responsibility.

Quality and Support

Texas Instruments is synonymous with quality, and the CD3252B1YDCR is no exception. Customers can expect robust performance and longevity. Moreover, TI provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible.

In conclusion, the CD3252B1YDCR from Texas Instruments is a remarkable solution for a multitude of electronic applications, delivering performance, efficiency, and versatility. Whether for industrial, automotive, or consumer electronics, this device is engineered to excel.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2489 $56.2489
3+ $46.1529 $138.4587
4+ $44.7106 $178.8424
5+ $43.2684 $216.3420
6+ $41.8261 $250.9566
9+ $37.4993 $337.4937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess