EN
  • EN
  • DE

OSC1758

Part No OSC1758
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230225-OSC1758
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OSC1758 CAD Model

Description

Analog Devices Inc. Product OSC1758 Overview

The OSC1758 is a high-performance oscillator module from Analog Devices Inc., a leading company renowned for its precision signal processing and data conversion technologies. This product is designed to provide reliable, high-frequency clock signals for a wide range of applications, including telecommunications, industrial automation, and high-speed data acquisition systems.

Key Features

  • Frequency Range: The OSC1758 offers a broad frequency range that can be customized to meet the specific needs of various applications.
  • Low Phase Noise: It boasts exceptionally low phase noise, ensuring a clean and stable clock signal that is critical for high-performance digital systems.
  • High Stability: Temperature-compensated crystal oscillators (TCXOs) within the OSC1758 provide excellent frequency stability over a wide temperature range, making it suitable for use in environments with fluctuating temperatures.
  • Voltage Control Option: The module includes a voltage control option for frequency modulation, allowing for fine-tuning and on-the-fly adjustments of the output frequency.
  • Output Compatibility: The OSC1758 is compatible with various output types, including LVPECL, LVDS, and HCMOS, to interface with a diverse array of digital circuits.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the OSC1758 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • High-speed digital signal processing (DSP)
  • Precision timing in network synchronization
  • Industrial control systems requiring precise clocking
  • Telecommunications infrastructure such as base stations and routers
  • Test and measurement equipment where accuracy is paramount

Technical Specifications

For detailed technical specifications, customers are encouraged to refer to the OSC1758 datasheet available on the Analog Devices Inc. website or contact their technical support for personalized assistance.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess