EN
  • EN
  • DE

501571-2007

Part No 501571-2007
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 1.00mm (.039") Pitch Pico-Clasp Wire-to-Board PCB Header, Dual Row, Right Angle, 20 Circuits, Lead-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128936-501571-2007
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 501571-2007 CAD Model

Description

The 501571-2007 is a Molex Pico-Clasp connector housing. This is a wire-to-board connector system designed for compact and secure connections in tight spaces.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for internal connections.
  • Medical Devices: Employed in medical equipment where space is limited and reliable connections are essential.
  • Industrial Equipment: Integrated into control systems and automation equipment.
  • Automotive Electronics: Used for connecting sensors and other components in vehicles.
  • Robotics: Employed in robotic systems for internal wiring and signal connections.

Features

  • Number of Circuits: 7. Specifies the number of individual contacts the housing can accommodate.
  • Pitch: 1.00mm. Indicates the spacing between adjacent contacts.
  • Mating Style: Wire-to-Board. Designed to connect wires to a printed circuit board.
  • Locking Feature: Includes a locking mechanism to ensure a secure connection.
  • Material: Typically made of high-temperature thermoplastic for durability and reliability.

Benefits

  • Compact Size: 1.00mm pitch allows for high-density connections in tight spaces.
  • Secure Connection: Locking feature prevents accidental disconnections.
  • Reliable Performance: Designed for long-term reliability and stable performance.
  • Easy to Use: Simple to assemble with appropriate crimp terminals and mating connectors.
  • Durable: Constructed from robust materials to withstand harsh environments.

Additional Details

The 501571-2007 Pico-Clasp connector housing is an ideal solution for applications requiring compact and reliable wire-to-board connections. Its 1.00mm pitch allows for high-density board layouts, while the locking feature ensures a secure connection in demanding environments. Molex is a trusted manufacturer of connectors, guaranteeing the quality and performance of this product. It is essential to use compatible Molex crimp terminals and mating headers designed for the Pico-Clasp series. Proper crimping techniques and tools are crucial for ensuring a reliable connection. This connector is commonly found in consumer electronics, medical devices, and industrial automation systems. It provides a robust and space-saving solution for connecting wires to PCBs.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,756 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess