EN
  • EN
  • DE
  • IT

RSX201L-30F

Part No RSX201L-30F
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 184099-RSX201L-30F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSX201L-30F CAD Model

Description

The RSX201L-30F is a Schottky barrier diode manufactured by Rohm Semiconductor. Designed for high-speed switching and low forward voltage drop, this diode is well-suited for various electronic applications where efficiency and rapid response are crucial.

Applications:

  • High-speed Rectification: Converts AC to DC efficiently in high-frequency applications.
  • Switching Mode Power Supplies (SMPS): Enhances the efficiency of power supplies by minimizing losses.
  • DC-DC Converters: Used in portable devices and power regulation circuits to maintain stable voltage levels.
  • Free-wheeling Diode: Protects inductive loads in circuits from voltage spikes during switching.
  • Reverse Polarity Protection: Safeguards electronic circuits from damage caused by incorrect voltage polarity.

Features:

  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves overall circuit efficiency.
  • High-Speed Switching Capability: Enables fast recovery times, crucial for high-frequency applications.
  • Small Surface Mount Package (SMD): Allows for compact designs and efficient PCB assembly.
  • High Surge Current Capacity: Withstands transient voltage spikes and surge currents, improving reliability.
  • Pb-Free and RoHS Compliant: Environmentally friendly, meeting stringent RoHS standards.

Benefits:

  • Improved Energy Efficiency: Low forward voltage drop minimizes power loss, leading to higher energy efficiency.
  • Enhanced System Performance: High-speed switching ensures rapid response and optimal performance in high-frequency circuits.
  • Compact Design: Small surface mount package allows for miniaturization of electronic devices.
  • Increased Reliability: High surge current capacity ensures stable and reliable operation under varying conditions.
  • Environmentally Responsible: RoHS compliance ensures that the component is environmentally friendly and safe to use.

The RSX201L-30F Schottky barrier diode is designed with a focus on efficiency and reliability. The low forward voltage drop minimizes power loss, while the high-speed switching capability ensures rapid response times. Its compact SMD package is beneficial for modern, miniaturized electronic designs. The surge current capacity adds an extra layer of protection against transient voltage spikes, making it a robust choice for various applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess