EN
  • EN
  • DE

SN65LVPE502CPRGET

Part No SN65LVPE502CPRGET
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 24VFQFN / High Speed Dual Channel Redriver USB 3.0 3.3V T/R 24-Pin VQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output VML
Data Rate (Maximum) 5Gbps
Number of Channels 2
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 100mA
Operating Temperature Range 0°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VFQFN (4x4)
Win Source Part Number 794856-SN65LVPE502CPRGET
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVPE502CP
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVPE502CPRGET CAD Model

Description

The SN65LVPE502CPRGET is a high-performance, dual-channel USB 3.0 redriver from Texas Instruments, designed to enhance signal quality by equalizing and de-emphasizing the USB 3.0 signals. It is an essential component for applications requiring extended cable length or for those operating in environments with significant electromagnetic interference (EMI).

Key Features

  • Signal Enhancement: The device incorporates advanced signal conditioning features, including programmable equalization and output de-emphasis, to optimize performance over various physical mediums.
  • Dual-Channel Operation: It supports two lanes of high-speed differential signals, making it suitable for USB 3.0 SuperSpeed applications up to 5 Gbps.
  • Low Power Consumption: The SN65LVPE502CPRGET is designed for power efficiency, which is critical for battery-powered devices.
  • Small Form Factor: Housed in a compact 20-pin QFN package, it occupies minimal board space, enabling sleeker and more compact system designs.
  • Adjustable Settings: The device allows for fine-tuning through I2C programmable settings to match specific system requirements, ensuring optimal performance.
  • Wide Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications.

Applications

The SN65LVPE502CPRGET is ideal for a variety of applications that require reliable high-speed data transmission. These include:

  • Desktop and Laptop Computers
  • Docking Stations
  • USB Hubs and Peripherals
  • Data Storage
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN65LVPE502CPRGET is no exception and is built to meet the high standards expected of TI components. Its robust design ensures long-term reliability in demanding conditions, making it the preferred choice for system designers and engineers worldwide.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4824 $57.9296
9+ $11.8830 $106.9470
14+ $11.5117 $161.1638
18+ $11.1403 $200.5254
24+ $10.7690 $258.4560
32+ $9.6550 $308.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 527 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess