EN
  • EN
  • DE

MAX9927AEE+

Part No MAX9927AEE+
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR INTERFACE VARI 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000370-MAX9927AEE+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Package Tube
Type Sensor Interface
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Ultra Librarian 3D Model Ultra Librarian MAX9927AEE+ CAD Model

Description

Product Overview: MAX9927AEE+ from Analog Devices Inc.

The MAX9927AEE+ is a highly integrated solution from Analog Devices Inc., designed to cater to the demanding needs of automotive and industrial sensor applications. This versatile interface IC is specifically engineered to interface with variable reluctance sensors (VRS), commonly known as magnetic pick-up or speed sensors. Its robust design and advanced features make it an ideal choice for a wide range of applications, including engine control units, transmission systems, anti-lock braking systems, and industrial equipment monitoring.

Key Features

  • Dual Differential Sensor Interface: The MAX9927AEE+ incorporates two differential sensor inputs, providing the flexibility to connect to two independent sensors for redundant or complementary sensing applications.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 5.5V, this IC is designed to perform reliably in a variety of electrical environments, ensuring consistent operation across different system voltages.
  • Adjustable Threshold and Hysteresis: Users can tailor the device's performance to specific application requirements thanks to its externally adjustable threshold and hysteresis settings, enhancing the accuracy and reliability of sensor readings.
  • Integrated Fault Detection: The MAX9927AEE+ features built-in fault detection capabilities, including overvoltage, undervoltage, and overtemperature protection, safeguarding the IC and the system it is part of against adverse conditions.
  • Temperature Range: Suitable for harsh environments, it operates over an extended temperature range of -40°C to +125°C, ensuring performance in extreme conditions.

Applications

The MAX9927AEE+ is well-suited for a variety of applications that require precise and reliable sensor data acquisition. Its primary use cases include:

  • Automotive engine and transmission systems
  • Anti-lock braking system (ABS) sensor interfaces
  • Industrial equipment speed and position sensing
  • Motor control systems

Engineered with precision and durability in mind, the MAX9927AEE+ from Analog Devices Inc. is a top-tier choice for developers and engineers looking to enhance the performance and reliability of their sensor-based systems. Its advanced features and robust design provide a compact, efficient, and effective solution for a multitude of sensor interfacing needs.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5416 $54.1664
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0694 $251.7350
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess