EN
  • EN
  • DE

BYT261PIV-1000

Part No BYT261PIV-1000
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 60A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.9 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 170 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number BYT261
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847680-BYT261PIV-1000
Ultra Librarian 3D Model Ultra Librarian BYT261PIV-1000 CAD Model

Description

The BYT261PIV-1000 is a state-of-the-art rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable electronic components. This particular product is engineered to meet the high demands of modern power conversion applications.

Key Features

  • Voltage Rating: The BYT261PIV-1000 offers a peak inverse voltage (PIV) rating of 1000 volts, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 2.5 amperes, this diode can handle significant power loads, ensuring reliable performance in a variety of electrical circuits.
  • High Efficiency: This diode is designed for high efficiency with a low forward voltage drop, reducing power loss and improving overall system efficiency.
  • Fast Switching: The fast switching capability of the BYT261PIV-1000 minimizes switching losses and is ideal for high-frequency operations.
  • Thermal Performance: The device features excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • Package: It comes in a rugged package that is designed to withstand mechanical stress and environmental factors, contributing to its durability and reliability.

Applications

The BYT261PIV-1000 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • AC/DC converters
  • Motor controllers
  • Automotive applications
  • Switching power supplies
  • Freewheeling diodes

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability, and the BYT261PIV-1000 is no exception. It is manufactured in state-of-the-art facilities with rigorous testing protocols to ensure it meets the stringent requirements of industrial and automotive applications.

For engineers and designers looking for a robust, high-performance rectifier diode, the BYT261PIV-1000 from STMicroelectronics is an excellent choice that combines efficiency, durability, and versatility.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess