EN
  • EN
  • DE

TL16C552AIFN

Part No TL16C552AIFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT DUAL68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 032339-TL16C552AIFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552AIFN CAD Model

Description

Overview of the TL16C552AIFN Dual UART with Integrated FIFOs

The TL16C552AIFN is a remarkable integrated circuit from Texas Instruments designed to fulfill the needs of high-speed serial data communication. This dual Universal Asynchronous Receiver/Transmitter (UART) incorporates 16-byte FIFOs for both transmit and receive operations in each UART, significantly increasing the efficiency and reliability of data transfer over serial connections.

Key Features

  • Dual Channel UART: The device includes two independent UART channels, allowing for simultaneous operation and management of multiple serial interfaces.
  • Integrated FIFOs: Each UART channel is equipped with a 16-byte FIFO to buffer incoming and outgoing data, reducing the potential for data overrun and improving system throughput.
  • Programmable Baud Rate: Users can configure the baud rate according to their specific application requirements, ensuring compatibility with a wide range of devices and communication standards.
  • Flexible Character Lengths: The TL16C552AIFN supports 5-, 6-, 7-, or 8-bit character lengths, providing versatility for different data formats and protocols.
  • Modem Control Capability: It offers modem control functions, which are essential for establishing and maintaining serial connections, particularly in telecommunications applications.
  • Industrial Temperature Range: The device operates reliably across an industrial temperature range, making it suitable for use in harsh environments.

Applications

The TL16C552AIFN is an ideal choice for a variety of applications that require robust and reliable serial communication. It is commonly used in:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications infrastructure

Package and Quality

Housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the TL16C552AIFN ensures a compact footprint while providing enough pins for all functional interfaces. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent manufacturing standards to deliver consistent performance and reliability.

With its advanced features and reliable performance, the TL16C552AIFN from Texas Instruments stands as a top-tier solution for designers looking to implement efficient serial data communication in their systems.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1751 $50.8755
12+ $8.3488 $100.1856
19+ $8.0879 $153.6701
26+ $7.8270 $203.5020
34+ $7.5661 $257.2474
45+ $6.7834 $305.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess